Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M A3P250-1VQG100M

Description
Manufacturer: Microchip Technology Win Source Part Number: 908932-A3P250-1VQG10 0M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908932-A3P250-1VQG10 0M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M - 908932-A3P250-1VQG100M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M
908932-A3P250-1VQG100M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M 908932-A3P250-1VQG100M
Manufacturer: Microchip Technology Win Source Part Number: 908932-A3P250-1VQG10 0M Series: ProASIC3 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: A3P250 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 908932-A3P250-1VQG100M
Series: ProASIC3
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 68
Family Name: A3P250
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
696-A3P250-1VQG100M
FPGA Programmable Logic Device 696-A3P250-1VQG100M
IC FPGA 68 I/O 100VQFP Product overview: A3P250-1VQG100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-1VQG100M can be used for catalog matching and distributor lookup.

IC FPGA 68 I/O 100VQFP Product overview: A3P250-1VQG100M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-1VQG100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
A3P250-1VQG100M
Embedded - FPGAs (Field Programmable Gate Array) A3P250-1VQG100M
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
A3P250-1VQG100M
FPGAs (Field Programmable Gate Array) A3P250-1VQG100M
ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

ProASIC3 Field Programmable Gate Array (FPGA) IC 68 36864 100-TQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
A3P250-1VQG100M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) A3P250-1VQG100M
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 908932-A3P250-1VQG100M 696-A3P250-1VQG100M A3P250-1VQG100M A3P250-1VQG100M A3P250-1VQG100M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P250-1VQG100M FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 100-VQFP (14x14) Other; Tray QFP; TQFP; Other; 100-TQFP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
System Gates 250000 250000 250000
Unlock Full Specs
to access all available technical data