IC FPGA 151 I/O 208QFP
Win Source Part Number: 989993-A3P250-1PQG20
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ProASIC3
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 151
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A3P250
IC FPGA 151 I/O 208QFP
IC FPGA 151 I/O 208QFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
ProASIC3 Field Programmable Gate Array (FPGA) IC 151 36864 208-BFQFP
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | A3P250-1PQG208I | 989993-A3P250-1PQG208I | A3P250-1PQG208I | A3P250-1PQG208I | A3P250-1PQG208I | A3P250-1PQG208I-ND |
Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
Package Type | QFP | QFP; Other; Tray | QFP; Other; 208-BFQFP | Other; 208-BFQFP | ||
Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
Supply Voltage | Other | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | ||
System Gates | 250000 | 250000 | 250000 | 250000 |