IC FPGA 97 I/O 144FBGA Product overview: A3P250-1FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P250-1FGG144I can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1318061-A3P250-1FGG1
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 97
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 144-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: A3P250
RoHS Status: RoHS Compliant
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P250-1FGG144I | 1318061-A3P250-1FGG144I | A3P250-1FGG144I | A3P250-1FGG144I | A3P250-1FGG144I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | |
| Registers | 6144 | ||||
| Package Type | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | ||
| Pins | 144 | ||||
| Internal Frequency | 272 MHz |