The A3P125-1FG144I is a member of the ProASIC3 Flash Family of FPGAs from Quarktwin Technology Ltd. It features a capacity of 125,000 system gates and supports up to 300 user I/Os. The device utilizes a 130-nm flash-based CMOS process, allowing for instant-on capabilities and retention of programmed designs when powered off. It operates at a maximum system performance of 350 MHz and supports low power consumption with core voltage options for 1.5 V-only systems. The A3P125-1FG144I includes advanced I/O capabilities, supporting various voltage levels (1.5 V to 3.6 V) and I/O standards such as LVTTL and LVCMOS. It also features in-system programming (ISP) with AES encryption for security. The device is equipped with a high-performance routing hierarchy and includes embedded memory options, such as 144 Kbits of true dual-port SRAM. This FPGA is suitable for applications requiring flexibility, performance, and low power consumption.
IC FPGA 97 I/O 144FBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
IC FPGA 97 I/O 144FBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | A3P125-1FG144I | A3P125-1FG144I | A3P125-1FG144I |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 125000 | 125000 | |
| User I/Os | 97 pins | 97 pins | |
| Package Type | Other; 144-LBGA |