IC FPGA 97 I/O 144FBGA Product overview: A3P1000-1FG144M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P1000-1FG144M can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 908910-A3P1000-1FG14
Series: ProASIC3
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 144-LBGA
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 97
Family Name: A3P1000
Categories: Integrated Circuits (ICs)
Case / Package: 144-FPBGA (13x13)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
ProASIC3 Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-A3P1000-1FG144M | 908910-A3P1000-1FG144M | A3P1000-1FG144M-ND | A3P1000-1FG144M | A3P1000-1FG144M | A3P1000-1FG144M |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A3P1000-1FG144M | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | |||
| Registers | 24576 | |||||
| Package Type | Other; Tray | Other; 144-FPBGA (13x13) | Other; 144-LBGA | Other; 144-LBGA | Other; 144-LBGA | |
| Pins | 144 | 144 | ||||
| Internal Frequency | 350 MHz |