Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1FGG484I

Description
Win Source Part Number: 1202247-A2F500M3G-1F GG484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500
Request a Quote Datasheet
Description
Win Source Part Number: 1202247-A2F500M3G-1F GG484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1202247-A2F500M3G-1FGG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1202247-A2F500M3G-1FGG484I
Win Source Part Number: 1202247-A2F500M3G-1F GG484I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 60 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 41, FPGA - 128 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 484-BGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1FGG484I; ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500

Win Source Part Number: 1202247-A2F500M3G-1FGG484I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Standard Package: 60
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 41, FPGA - 128
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): A2F500M3G1FGG484I;
ECCN: 3A991D
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500

Buy Now Datasheet
System On Chip (SoC) - A2F500M3G-1FGG484I-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
A2F500M3G-1FGG484I-ND
System On Chip (SoC) A2F500M3G-1FGG484I-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet
System On Chip (SoC) - A2F500M3G-1FGG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F500M3G-1FGG484I
System On Chip (SoC) A2F500M3G-1FGG484I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 484-FPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F500M3G-1FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F500M3G-1FGG484I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1FGG484I
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site
Shenzhen, China
Embedded - System On Chip (SoC)
A2F500M3G-1FGG484I
Embedded - System On Chip (SoC) A2F500M3G-1FGG484I
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site Datasheet
System On Chip (SoC) - A2F500M3G-1FGG484I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
A2F500M3G-1FGG484I
System On Chip (SoC) A2F500M3G-1FGG484I
IC SOC CORTEX-M3 100MHZ 484FBGA

IC SOC CORTEX-M3 100MHZ 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1202247-A2F500M3G-1FGG484I A2F500M3G-1FGG484I-ND A2F500M3G-1FGG484I A2F500M3G-1FGG484I A2F500M3G-1FGG484I A2F500M3G-1FGG484I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3 ARM® Cortex®-M3
Package / Case Tray 484-BGA 484-BGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 750 to 1180 MHz
RAM Size 2.5 MB
View Details
nRF5340 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Processor Core ARM
Interface USB
Package / Case aQFN94 WLCSP95
View Details