Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1CSG288I

Description
Win Source Part Number: 1176486-A2F500M3G-1C SG288I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 176 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 31, FPGA - 78 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 288-TFBGA, CSPBGA Supplier Device Package: 288-CSP (11x11) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1CSG288I; ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500
Request a Quote Datasheet
Description
Win Source Part Number: 1176486-A2F500M3G-1C SG288I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 176 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 31, FPGA - 78 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 288-TFBGA, CSPBGA Supplier Device Package: 288-CSP (11x11) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1CSG288I; ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
1176486-A2F500M3G-1CSG288I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) 1176486-A2F500M3G-1CSG288I
Win Source Part Number: 1176486-A2F500M3G-1C SG288I Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC) Series: SmartFusion® Core Processor: ARM® Cortex®-M3 Speed: 100MHz Package: Tray Standard Package: 176 Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 31, FPGA - 78 RAM Size: 64KB Flash Size: 512KB Architecture: MCU, FPGA Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops Package / Case: 288-TFBGA, CSPBGA Supplier Device Package: 288-CSP (11x11) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): A2F500M3G1CSG288I; ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: A2F500

Win Source Part Number: 1176486-A2F500M3G-1CSG288I
Category: Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Series: SmartFusion®
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Standard Package: 176
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 31, FPGA - 78
RAM Size: 64KB
Flash Size: 512KB
Architecture: MCU, FPGA
Primary Attributes: ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Package / Case: 288-TFBGA, CSPBGA
Supplier Device Package: 288-CSP (11x11)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): A2F500M3G1CSG288I;
ECCN: 3A991D
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: A2F500

Buy Now Datasheet
System On Chip (SoC) - A2F500M3G-1CSG288I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F500M3G-1CSG288I
System On Chip (SoC) A2F500M3G-1CSG288I
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 288-CSP (11x11)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 288-CSP (11x11)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F500M3G-1CSG288I
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F500M3G-1CSG288I
IC SOC CORTEX-M3 100MHZ 288CSP

IC SOC CORTEX-M3 100MHZ 288CSP

Supplier's Site
Embedded - System On Chip (SoC) - A2F500M3G-1CSG288I - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
A2F500M3G-1CSG288I
Embedded - System On Chip (SoC) A2F500M3G-1CSG288I
IC SOC CORTEX-M3 100MHZ 288CSP

IC SOC CORTEX-M3 100MHZ 288CSP

Supplier's Site Datasheet
System On Chip (SoC) - A2F500M3G-1CSG288I - ODG (Origin Data Global)
Shenzhen, China
System On Chip (SoC)
A2F500M3G-1CSG288I
System On Chip (SoC) A2F500M3G-1CSG288I
IC SOC CORTEX-M3 100MHZ 288CSP

IC SOC CORTEX-M3 100MHZ 288CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 1176486-A2F500M3G-1CSG288I A2F500M3G-1CSG288I A2F500M3G-1CSG288I A2F500M3G-1CSG288I A2F500M3G-1CSG288I
Product Name Integrated Circuits (ICs) - Embedded - System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC) System On Chip (SoC)
Processor Core ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3 ARM® Cortex®-M3
Package / Case Tray 288-TFBGA, CSPBGA
RAM Size 0.0640 MB 0.0640 MB 0.0640 MB 0.0640 MB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Processor Core ARM
Clock Frequency 1200 MHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
nRF52810 System-on-Chip -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Data Bus 128 Bit
Interface UART
Package / Case QFN48 QFN32 WLCSP33
View Details