Microchip Technology, Inc. Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208 A2F200M3F-PQG208

Description
Manufacturer: Microchip Technology Win Source Part Number: 858878-A2F200M3F-PQG 208 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 208-BFQFP Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1005, A2F200M3FPQG208
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858878-A2F200M3F-PQG 208 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 208-BFQFP Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1005, A2F200M3FPQG208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208
858878-A2F200M3F-PQG208
Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208 858878-A2F200M3F-PQG208
Manufacturer: Microchip Technology Win Source Part Number: 858878-A2F200M3F-PQG 208 Series: SmartFusion® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28) Core Processor: ARM® Cortex®-M3 Speed: 80MHz Package: Tray Package: 208-BFQFP Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: MCU - 22, FPGA - 66 Family Name: A2F200 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1005, A2F200M3FPQG208

Manufacturer: Microchip Technology
Win Source Part Number: 858878-A2F200M3F-PQG208
Series: SmartFusion®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)
Core Processor: ARM® Cortex®-M3
Speed: 80MHz
Package: Tray
Package: 208-BFQFP
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: MCU - 22, FPGA - 66
Family Name: A2F200
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1005, A2F200M3FPQG208

Buy Now Datasheet
System On Chip (SoC) - 1100-1005-ND - DigiKey
Thief River Falls, MN, United States
System On Chip (SoC)
1100-1005-ND
System On Chip (SoC) 1100-1005-ND
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
System On Chip (SoC) - A2F200M3F-PQG208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
System On Chip (SoC)
A2F200M3F-PQG208
System On Chip (SoC) A2F200M3F-PQG208
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 208-PQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) - A2F200M3F-PQG208 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
A2F200M3F-PQG208
Integrated Circuits (ICs) - Embedded - System On Chip (SoC) A2F200M3F-PQG208
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site
Embedded - System On Chip (SoC) - A2F200M3F-PQG208 - Lingto Electronic Limited
Shenzhen, China
Embedded - System On Chip (SoC)
A2F200M3F-PQG208
Embedded - System On Chip (SoC) A2F200M3F-PQG208
IC SOC CORTEX-M3 80MHZ 208QFP

IC SOC CORTEX-M3 80MHZ 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC) System on a Chip (SoC)
Product Number 858878-A2F200M3F-PQG208 1100-1005-ND A2F200M3F-PQG208 A2F200M3F-PQG208 A2F200M3F-PQG208
Product Name Embedded - Embedded - System On Chip (SoC) - A2F200M3F-PQG208 System On Chip (SoC) System On Chip (SoC) Integrated Circuits (ICs) - Embedded - System On Chip (SoC) Embedded - System On Chip (SoC)
Processor Core ARM ARM ARM; ARM® Cortex®-M3 ARM ARM; ARM® Cortex®-M3
Package / Case 208-BFQFP 208-BFQFP 208-BFQFP
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products