IC SOC CORTEX-M3 80MHZ 288CSP
ARM® Cortex®-M3 System On Chip (SOC) IC SmartFusion® ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 288-CSP (11x11)
IC SOC CORTEX-M3 80MHZ 288CSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | A2F200M3F-CS288I | A2F200M3F-CS288I | A2F200M3F-CS288I |
| Product Name | Embedded - System On Chip (SoC) | System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM; ARM® Cortex®-M3 | ARM; ARM® Cortex®-M3 | ARM |
| Interface | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | I2C; SPI; UART; EBI/EMI, Ethernet, I²C, SPI, UART/USART | |
| Operating Temperature | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |