Microchip Technology, Inc. Memory IC and Storage Component 93LC86T-I/SN

Description
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93LC86T-I/SN
Memory IC and Storage Component 774-93LC86T-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC86T-I/SN - 1010736-93LC86T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC86T-I/SN
1010736-93LC86T-I/SN
Memory - EEPROM - 93LC86T-I/SN 1010736-93LC86T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1010736-93LC86T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 6.0 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1010736-93LC86T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93LC86T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC86T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC86T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93LC86T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86T-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC86T-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7745 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7745
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7745
IC,SERIAL EEPROM,1KX16/2KX8,CM OS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX16/2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC86T-I/SN 1010736-93LC86T-I/SN 93LC86T-I/SNDKR-ND 93LC86T-I/SN 93LC86T-I/SN 93LC86T-I/SN 92C7745 93LC86T-I/SN
Product Name Memory IC and Storage Component Memory - EEPROM - 93LC86T-I/SN Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details