Microchip Technology, Inc. Memory IC and Storage Component 93LC86CT-I/SN

Description
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86CT-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86CT-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93LC86CT-I/SN
Memory IC and Storage Component 774-93LC86CT-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86CT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86CT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC86CT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC86CT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC86CT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 93LC86CT-I/SN - 076642-93LC86CT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC86CT-I/SN
076642-93LC86CT-I/SN
Memory - EEPROM - 93LC86CT-I/SN 076642-93LC86CT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 076642-93LC86CT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: 93LC86C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Alternative Parts (Cross-Reference): CAT93C86JI-1.8TE13; CAT93C86JA-TE13; CAT93C86WA-TE13; Introduction Date: January 30, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 076642-93LC86CT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: 93LC86C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Alternative Parts (Cross-Reference): CAT93C86JI-1.8TE13; CAT93C86JA-TE13; CAT93C86WA-TE13;
Introduction Date: January 30, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86CT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86CT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC86CT-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 61H6940 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
61H6940
Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 61H6940
IC,SERIAL EEPROM,1KX16/2KX8,CM OS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX16/2KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93LC86CT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC86CT-I/SN 93LC86CT-I/SNTR-ND 076642-93LC86CT-I/SN 93LC86CT-I/SN 93LC86CT-I/SN 61H6940 93LC86CT-I/SN 93LC86CT-I/SN
Product Name Memory IC and Storage Component Memory Memory - EEPROM - 93LC86CT-I/SN Integrated Circuits (ICs) - Memory - Memory Memory Ic,serial Eeprom,1Kx16/2Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 100 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory IC and Storage Component - 736-DP8422AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 22 bits
View Details
4 suppliers