Manufacturer: Microchip Technology
Win Source Part Number: 1010735-93LC86CT-I/M
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)
IC EEPROM 16KBIT MICROWIRE 8DFN Product overview: 93LC86CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86CT-I/MC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DFN (2x3)
IC EEPROM 16KBIT SPI 3MHZ 8DFN
IC EEPROM 16KBIT MICROWIRE 8DFN
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1010735-93LC86CT-I/MC | 93LC86CT-I/MCTR-ND | 774-93LC86CT-I/MC | 93LC86CT-I/MC | 93LC86CT-I/MC | 93LC86CT-I/MC | 72J4910 |
| Product Name | Memory - EEPROM - 93LC86CT-I/MC | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-DFN (2x3) | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | DFN-EP | |||
| Supply Voltage | 2.5 V ~ 5.5 V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | ||
| Access Time | 100 ns |