Microchip Technology, Inc. EEPROM 93LC86C-I/SN

Description
16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8
Request a Quote
Description
16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93LC86C-I/SN is a 16K bit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features a Program Enable (PE) pin for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, automatic erase before write, and a data retention capability exceeding 200 years. The EEPROM is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. It is suitable for industrial and automotive applications, with operating temperature ranges of -40°C to +85°C and -40°C to +125°C, respectively. The device is characterized by a high endurance of 1,000,000 erase/write cycles, making it a reliable choice for non-volatile memory needs.

Datasheet Summary
Powered by GS/AI

The 93LC86C-I/SN is a 16K bit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features a Program Enable (PE) pin for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, automatic erase before write, and a data retention capability exceeding 200 years. The EEPROM is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. It is suitable for industrial and automotive applications, with operating temperature ranges of -40°C to +85°C and -40°C to +125°C, respectively. The device is characterized by a high endurance of 1,000,000 erase/write cycles, making it a reliable choice for non-volatile memory needs.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454101 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454101
EEPROM 454101
16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8

16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8

Supplier's Site
EEPROM - 1784920 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1784920
EEPROM 1784920
16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8

16K,1024 X 16 OR 2048 X 8 Ser EE,SOIC-8

Supplier's Site
Memory - EEPROM - 93LC86C-I/SN - 007643-93LC86C-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC86C-I/SN
007643-93LC86C-I/SN
Memory - EEPROM - 93LC86C-I/SN 007643-93LC86C-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 007643-93LC86C-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 007643-93LC86C-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93LC86C-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC86C-I/SN
Memory IC and Storage Component 774-93LC86C-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86C-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86C-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86C-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86C-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip - 61H6931 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip
61H6931
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip 61H6931
SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Size Microchip - 95M4931 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Size Microchip
95M4931
Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Size Microchip 95M4931
SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93LC86C-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86C-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86C-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC86C-I/SN
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454101 007643-93LC86C-I/SN 93LC86C-I/SN-ND 774-93LC86C-I/SN 61H6931 93LC86C-I/SN 93LC86C-I/SN 93LC86C-I/SN 93LC86C-I/SN
Product Name EEPROM Memory - EEPROM - 93LC86C-I/SN Memory Memory IC and Storage Component Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8 8
Supply Voltage 5.5 v, 2.5 v 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers