The 93LC86C-E/P is a 16K bit serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports both 8-bit and 16-bit word sizes, selectable via the ORG pin. The device features a Program Enable (PE) pin for write protection of the entire memory array, enhancing data security. It utilizes industry-standard 3-wire serial I/O and includes self-timed erase/write cycles, with a capability for automatic erase before writing. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. The operating temperature ranges include industrial (-40°C to +85°C) and automotive (-40°C to +125°C), making it suitable for a wide range of applications.
IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93LC86C-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86C-E/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP
IC EEPROM 16KBIT MICROWIRE 8DIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC86C-E/P | 93LC86C-E/P-ND | 61H6924 | 93LC86C-E/P | 93LC86C-E/P | 93LC86C-E/P |
| Product Name | Memory IC and Storage Component | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 100 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |