Microchip Technology, Inc. Memory - EEPROM - 93LC86BT-I/OT 93LC86BT-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 858664-93LC86BT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (1K x 16) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93LC86 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC86BT-I/OTDKR, 93LC86BTIOT, 93LC86BT-I/OTTR, 93LC86BT-I/OTCT, 93LC86BT-I/OT-ND, 93LC86BT-I/OT-NDR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 858664-93LC86BT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (1K x 16) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93LC86 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC86BT-I/OTDKR, 93LC86BTIOT, 93LC86BT-I/OTTR, 93LC86BT-I/OTCT, 93LC86BT-I/OT-ND, 93LC86BT-I/OT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC86BT-I/OT - 858664-93LC86BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC86BT-I/OT
858664-93LC86BT-I/OT
Memory - EEPROM - 93LC86BT-I/OT 858664-93LC86BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 858664-93LC86BT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (1K x 16) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93LC86 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC86BT-I/OTDKR, 93LC86BTIOT, 93LC86BT-I/OTTR, 93LC86BT-I/OTCT, 93LC86BT-I/OT-ND, 93LC86BT-I/OT-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 858664-93LC86BT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (1K x 16) SPI SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93LC86
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC86BT-I/OTDKR, 93LC86BTIOT, 93LC86BT-I/OTTR, 93LC86BT-I/OTCT, 93LC86BT-I/OT-ND, 93LC86BT-I/OT-NDR

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC86BT-I/OT
SOT23 Memory IC and Storage Component 774-93LC86BT-I/OT
IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93LC86BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93LC86BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC86BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC86BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC86BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC86BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC86BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC86BT-I/OT
IC EEPROM 16KBIT MICROWIRE SOT23

IC EEPROM 16KBIT MICROWIRE SOT23

Supplier's Site
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip - 61H6917 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip
61H6917
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip 61H6917
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Size Microchip - 95M3421 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Size Microchip
95M3421
Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Size Microchip 95M3421
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC86BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6

Buy Now Datasheet
16K, 1024 X 16 SERIAL EE,IND - 70046021 - Allied Electronics, Inc.
Fort Worth, TX, USA
16K, 1024 X 16 SERIAL EE,IND
70046021
16K, 1024 X 16 SERIAL EE,IND 70046021
Features: Automatic ERAL Before WRAL Self-Timed Erase and Write Cycle Power On/Off Data Protection Circuitry Sequential Read Function Industry Standard 3-Wire Serial I/O

Features:

  • Automatic ERAL Before WRAL
  • Self-Timed Erase and Write Cycle
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • Industry Standard 3-Wire Serial I/O
Supplier's Site
IC EEPROM 16KBIT SPI SOT23-6

IC EEPROM 16KBIT SPI SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 858664-93LC86BT-I/OT 774-93LC86BT-I/OT 93LC86BT-I/OTCT-ND 93LC86BT-I/OT 61H6917 93LC86BT-I/OT 70046021 93LC86BT-I/OT
Product Name Memory - EEPROM - 93LC86BT-I/OT SOT23 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip Memory 16K, 1024 X 16 SERIAL EE,IND Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Package Type SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23
Access Time 100 ns 200 ns
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details