IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86AT-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1010731-93LC86AT-I/S
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Alternative Parts (Cross-Reference): 93LC86AT-I/OT; 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC86AT-I/SN | 1010731-93LC86AT-I/SN | 93LC86AT-I/SN-ND | 93LC86AT-I/SN | 93LC86AT-I/SN | 93LC86AT-I/SN |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93LC86AT-I/SN | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 100 ns | |||||
| Data Retention | 200 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits |