IC EEPROM 16KBIT SPI 3MHZ 8TSSOP
IC EEPROM 16KBIT MIC WIRE 8TSSOP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC86A-E/ST | 93LC86A-E/ST | 93LC86A-E/ST |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 16 kbits | 16 kbits | 16 kbits |
| Data Rate | 3 MHz | ||
| Cycle Time | 5.00E6 ns |