The 93LC86/SN is a 16Kbit Microwire Serial EEPROM from Quarktwin Technology Ltd., designed for low voltage applications with a single supply voltage ranging from 2.5V to 6.0V. It features low power consumption, with a typical active current of 1 mA and a standby current of 5 µA at 3.0V. The memory can be configured in either 2048 x 8 or 1024 x 16-bit organization, depending on the ORG pin setup. This EEPROM supports self-timed erase and write cycles, including automatic erase before write operations. It includes a power-on/off data protection circuit and provides a device status signal during erase and write cycles. The 93LC86/SN ensures a minimum of 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in an 8-pin PDIP or SOIC package and operates within commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. Engineers considering this product should note that it is not recommended for new designs, with a suggestion to use the updated 93LC86C instead.
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 083908-93LC86/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 6.0 V
Memory Format: EEPROM
Max Frequency: 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93LC86/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86/SN can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
SERIAL EEPROM, 16KBIT, 3MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes
IC EEPROM 16KBIT MICROWIRE 8SOIC
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC86/SN-ND | 083908-93LC86/SN | 774-93LC86/SN | 93LC86/SN | 62K2088 | 93LC86/SN | 93LC86/SN |
| Product Name | Memory | Memory - EEPROM - 93LC86/SN | Memory IC and Storage Component | Memory | Serial Eeprom, 16Kbit, 3Mhz, Soic-8; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 6.0V | 2.5 V ~ 6.0 V | -3.3V; 2.5 | 0degC ~ 70degC (TA) | 2.5V ~ 6.0V | ||
| Data Retention | 200 years |