IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93LC86-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC86-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1134278-93LC86-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 93LC86
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 6.0V
Microchip 93LC86-I/P Serial EEPROM
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
IC EEPROM 16KBIT SPI 3MHZ 8DIP
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 16KBIT MICROWIRE 8DIP
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC86-I/P | 1134278-93LC86-I/P | 6678340P | 93LC86-I/P-ND | 93LC86-I/P | 93LC86-I/P | 66AH3060 | 93LC86-I/P | 93LC86-I/P |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93LC86-I/P | EEPROM | Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Retention | 200 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 16 kbits | 128 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | |||
| Pins | 8 | 8 |