Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 93LC76CT-I/ST

Description
Win Source Part Number: 1381250-93LC76CT-I/S T Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 2,500 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93LC76 Memory Organization: 1K x 8, 512 x 16 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381250-93LC76CT-I/S T Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 2,500 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93LC76 Memory Organization: 1K x 8, 512 x 16 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1381250-93LC76CT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381250-93LC76CT-I/ST
Integrated Circuits (ICs) - Memory - Memory 1381250-93LC76CT-I/ST
Win Source Part Number: 1381250-93LC76CT-I/S T Category: Integrated Circuits (ICs)>Memory>Memory Package: Tape & Reel (TR) Standard Package: 2,500 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93LC76 Memory Organization: 1K x 8, 512 x 16 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381250-93LC76CT-I/ST
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 93LC76
Memory Organization: 1K x 8, 512 x 16
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory - 93LC76CT-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC76CT-I/ST
Memory IC and Storage Component 774-93LC76CT-I/ST
IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93LC76CT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8TSSOP Product overview: 93LC76CT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 61H6873 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
61H6873
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 61H6873
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC76CT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC76CT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76CT-I/ST
Integrated Circuits (ICs) - Memory - Memory 93LC76CT-I/ST
IC EEPROM 8KBIT MICROWIRE 8TSSOP

IC EEPROM 8KBIT MICROWIRE 8TSSOP

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8TSSOP

IC EEPROM 8KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1381250-93LC76CT-I/ST 93LC76CT-I/ST-ND 774-93LC76CT-I/ST 61H6873 93LC76CT-I/ST 93LC76CT-I/ST 93LC76CT-I/ST
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory IC and Storage Component Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 363531-0010 00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details