Microchip Technology, Inc. Memory IC and Storage Component 93LC76CT-I/MC

Description
IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93LC76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93LC76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93LC76CT-I/MC
Memory IC and Storage Component 774-93LC76CT-I/MC
IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93LC76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93LC76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC76CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93LC76CT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC76CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93LC76CT-I/MC
IC EEPROM 8KBIT MICROWIRE 8DFN

IC EEPROM 8KBIT MICROWIRE 8DFN

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8DFN

IC EEPROM 8KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 72J4909 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
72J4909
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 72J4909
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC76CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC76CT-I/MC 93LC76CT-I/MCTR-ND 93LC76CT-I/MC 93LC76CT-I/MC 72J4909 93LC76CT-I/MC
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 100 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details