IC EEPROM 8KBIT MICROWIRE 8TDFN Product overview: 93LC76CT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76CT-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TDFN (2x3)
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TDFN (2x3)
IC EEPROM 8KBIT MICROWIRE 8TDFN
IC EEPROM 8KBIT SPI 3MHZ 8TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC76CT-E/MNY | 93LC76CT-E/MNY-ND | 93LC76CT-E/MNY | 93LC76CT-E/MNY | 93LC76CT-E/MNY |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 100 ns | ||||
| Data Retention | 200 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits |