EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz 8-SOIC
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 8KBIT SPI 3MHZ 8SOIC
IC EEPROM 8KBIT MICROWIRE 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC76BT-I/SN-ND | 93LC76BT-I/SN | 93LC76BT-I/SN | 93LC76BT-I/SN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |