IC EEPROM 8KBIT SPI 3MHZ 8MSOP
IC EEPROM 8KBIT MICROWIRE 8MSOP
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC76BT-I/MS | 93LC76BT-I/MS | 93LC76BT-I/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Density | 8 kbits | 8 kbits | 8 kbits |
| Data Rate | 3 MHz | ||
| Cycle Time | 5.00E6 ns |