Microchip Technology, Inc. Memory 93LC76AT-I/MS

Description
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP
Datasheet
Description
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC76AT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC76AT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76AT-I/MS
Integrated Circuits (ICs) - Memory - Memory 93LC76AT-I/MS
IC EEPROM 8KBIT MICROWIRE 8MSOP

IC EEPROM 8KBIT MICROWIRE 8MSOP

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8MSOP

IC EEPROM 8KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93LC76AT-I/MS 93LC76AT-I/MS 93LC76AT-I/MS
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits
Package Type SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details