Microchip Technology, Inc. Memory - EEPROM - 93LC76/SN 93LC76/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 766502-93LC76/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT93C76VI-G; CAT93C76VI-GT3; M93C76-RMN3TP/S; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 766502-93LC76/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT93C76VI-G; CAT93C76VI-GT3; M93C76-RMN3TP/S; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC76/SN - 766502-93LC76/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC76/SN
766502-93LC76/SN
Memory - EEPROM - 93LC76/SN 766502-93LC76/SN
Manufacturer: Microchip Technology Win Source Part Number: 766502-93LC76/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93LC76 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CAT93C76VI-G; CAT93C76VI-GT3; M93C76-RMN3TP/S; Introduction Date: November 14, 1996 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 766502-93LC76/SN
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 6.0 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Family Name: 93LC76
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CAT93C76VI-G; CAT93C76VI-GT3; M93C76-RMN3TP/S;
Introduction Date: November 14, 1996
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC76/SN
Memory IC and Storage Component 774-93LC76/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93LC76/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8SOIC Product overview: 93LC76/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC76/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC76/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC76/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7739 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7739
Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7739
IC,SERIAL EEPROM,512X16/1KX8,C MOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X16/1KX8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 93LC76/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC76/SN
Integrated Circuits (ICs) - Memory - Memory 93LC76/SN
IC EEPROM 8KBIT MICROWIRE 8SOIC

IC EEPROM 8KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8SOIC

IC EEPROM 8KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 766502-93LC76/SN 774-93LC76/SN 93LC76/SN-ND 93LC76/SN 92C7739 93LC76/SN 93LC76/SN
Product Name Memory - EEPROM - 93LC76/SN Memory IC and Storage Component Memory Memory Ic,serial Eeprom,512X16/1Kx8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 6.0 V -3.3V; 2.5 2.5V ~ 6.0V 2.5V ~ 6.0V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 27S21PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers