Microchip Technology, Inc. Memory 93LC66CT-I/MS

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66CT-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8MSOP

IC EEPROM 4KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 30H4851 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
30H4851
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 30H4851
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66CT-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66CT-I/MS
Integrated Circuits (ICs) - Memory - Memory 93LC66CT-I/MS
IC EEPROM 4KBIT MICROWIRE 8MSOP

IC EEPROM 4KBIT MICROWIRE 8MSOP

Supplier's Site
Memory - 93LC66CT-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66CT-I/MS-ND 93LC66CT-I/MS 30H4851 93LC66CT-I/MS 93LC66CT-I/MS
Product Name Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers