Microchip Technology, Inc. Memory - EEPROM - 93LC66CT-E/SN 93LC66CT-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 845697-93LC66CT-E/SN Features: Memory IC 3 MHz Package: Reel - TR Family Name: 93LC66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC66CT-E/SN-ND, 93LC66CT-E/SNTR, 93LC66CT-E/SNDKR, 93LC66CT-E/SNCT, 93LC66CT-E/SN-NDR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845697-93LC66CT-E/SN Features: Memory IC 3 MHz Package: Reel - TR Family Name: 93LC66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC66CT-E/SN-ND, 93LC66CT-E/SNTR, 93LC66CT-E/SNDKR, 93LC66CT-E/SNCT, 93LC66CT-E/SN-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC66CT-E/SN - 845697-93LC66CT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66CT-E/SN
845697-93LC66CT-E/SN
Memory - EEPROM - 93LC66CT-E/SN 845697-93LC66CT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 845697-93LC66CT-E/SN Features: Memory IC 3 MHz Package: Reel - TR Family Name: 93LC66 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC66CT-E/SN-ND, 93LC66CT-E/SNTR, 93LC66CT-E/SNDKR, 93LC66CT-E/SNCT, 93LC66CT-E/SN-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 845697-93LC66CT-E/SN
Features: Memory IC 3 MHz
Package: Reel - TR
Family Name: 93LC66
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC66CT-E/SN-ND, 93LC66CT-E/SNTR, 93LC66CT-E/SNDKR, 93LC66CT-E/SNCT, 93LC66CT-E/SN-NDR

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC66CT-E/SN
Memory IC and Storage Component 774-93LC66CT-E/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66CT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66CT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC66CT-E/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC66CT-E/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC66CT-E/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4849 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
30H4849
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 30H4849
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC66CT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66CT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66CT-E/SN
Integrated Circuits (ICs) - Memory - Memory 93LC66CT-E/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 3MHZ 8SOIC

IC EEPROM 4KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 845697-93LC66CT-E/SN 774-93LC66CT-E/SN 93LC66CT-E/SNDKR-ND 30H4849 93LC66CT-E/SN 93LC66CT-E/SN 93LC66CT-E/SN
Product Name Memory - EEPROM - 93LC66CT-E/SN Memory IC and Storage Component Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers