Microchip Technology, Inc. 2Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size 93LC66C

Description
The Microchip 93LC66C device is a 4Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC66A for dedicated 8-bit memory organization and the 93LC66B for dedicated 16-bit memory organization. The 93LC66C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC66A, 93LC66B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet
Description
The Microchip 93LC66C device is a 4Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC66A for dedicated 8-bit memory organization and the 93LC66B for dedicated 16-bit memory organization. The 93LC66C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC66A, 93LC66B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size - 93LC66C - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size
93LC66C
2Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size 93LC66C
The Microchip 93LC66C device is a 4Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC66A for dedicated 8-bit memory organization and the 93LC66B for dedicated 16-bit memory organization. The 93LC66C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93LC66A, 93LC66B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (6 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 2 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8

The Microchip 93LC66C device is a 4Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC66A for dedicated 8-bit memory organization and the 93LC66B for dedicated 16-bit memory organization. The 93LC66C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP.

For product comparison, please consider: 93LC66A, 93LC66B

Additional Features

    • Industry Standard Microwire Serial I/O
    • Up to 3 MHz clock compatibility
    • ORG Pin to select word size
    • Automatic Erase All (ERAL) Before Write All (WRAL)
    • Self-Timed Erase and Write Cycles (6 ms max.)
    • Low Power Consumption:
      • Read current 100 uA (Typ), 1 mA (Max)
      • Write current 500 uA (Typ), 2 mA (Max)
      • Standby current 1 uA (Max at -40 to 85°C)
    • Software Write-Protection
    • More than 1 million erase/write cycles
    • Data retention > 200 years
    • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
      • Grade 1 Temperature Range: -40°C to 125°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93LC66C
Product Name 2Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size
Memory Category EEPROM
Data Rate 3 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers