Microchip Technology, Inc. Memory - EEPROM - 93LC66C-I/ST 93LC66C-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1134270-93LC66C-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: 93LC66C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): M93C66-TDW3T; M93C66-RDW3T; M93C66-TWDW1T; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1134270-93LC66C-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: 93LC66C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): M93C66-TDW3T; M93C66-RDW3T; M93C66-TWDW1T; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93LC66C-I/ST - 1134270-93LC66C-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66C-I/ST
1134270-93LC66C-I/ST
Memory - EEPROM - 93LC66C-I/ST 1134270-93LC66C-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1134270-93LC66C-I/ST Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8, 256 x 16) Family Name: 93LC66C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): M93C66-TDW3T; M93C66-RDW3T; M93C66-TWDW1T; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1134270-93LC66C-I/ST
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Family Name: 93LC66C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): M93C66-TDW3T; M93C66-RDW3T; M93C66-TWDW1T;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 93LC66C-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC66C-I/ST
Memory IC and Storage Component 774-93LC66C-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66C-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66C-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66C-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

IC EEPROM 4KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 93LC66C-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 4Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 4Kbit, 3Mhz, Tssop-8; Memory Interface Type Microchip - 30H4846 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Tssop-8; Memory Interface Type Microchip
30H4846
Serial Eeprom, 4Kbit, 3Mhz, Tssop-8; Memory Interface Type Microchip 30H4846
SERIAL EEPROM, 4KBIT, 3MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66C-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66C-I/ST
Integrated Circuits (ICs) - Memory - Memory 93LC66C-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP

IC EEPROM 4KBIT MICROWIRE 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1134270-93LC66C-I/ST 93LC66C-I/ST-ND 774-93LC66C-I/ST 93LC66C-I/ST 93LC66C-I/ST 30H4846 93LC66C-I/ST
Product Name Memory - EEPROM - 93LC66C-I/ST Memory Memory IC and Storage Component Memory Memory Serial Eeprom, 4Kbit, 3Mhz, Tssop-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 2.5 V ~ 5.5 V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160A-10TU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 16 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers