IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66BX-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66BX-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 076636-93LC66BX-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 4KBIT MICROWIRE 8SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93LC66BX-I/SN | 93LC66BX-I/SN-ND | 076636-93LC66BX-I/SN | 93LC66BX-I/SN | 93LC66BX-I/SN | 92C7724 | 91AH9408 | 93LC66BX-I/SN | 93LC66BX-I/SN |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 93LC66BX-I/SN | Memory | Memory | Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip | Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 250 ns | ||||||||
| Data Retention | 200 years | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |