Microchip Technology, Inc. Memory 93LC66BT-I/ST

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66BT-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 93LC66BT-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - 93LC66BT-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-93LC66BT-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-93LC66BT-I/ST
Memory IC and Storage Component 774-93LC66BT-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66BT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66BT-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66BT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66BT-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC66BT-I/ST - 094549-93LC66BT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66BT-I/ST
094549-93LC66BT-I/ST
Memory - EEPROM - 93LC66BT-I/ST 094549-93LC66BT-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 094549-93LC66BT-I/ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 094549-93LC66BT-I/ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7721 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92C7721
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92C7721
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66BT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66BT-I/ST
Integrated Circuits (ICs) - Memory - Memory 93LC66BT-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP

IC EEPROM 4KBIT MICROWIRE 8TSSOP

Supplier's Site
Memory - 93LC66BT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66BT-I/STTR-ND 774-93LC66BT-I/ST 094549-93LC66BT-I/ST 93LC66BT-I/ST 92C7721 93LC66BT-I/ST 93LC66BT-I/ST 93LC66BT-I/ST
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC66BT-I/ST Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 256089-001 04 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT25020B-XHL-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details