IC EEPROM 4KBIT SPI 2MHZ 8TSSOP
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC66BT-E/ST15KVAO | 93LC66BT-E/ST15KVAO | 93LC66BT-E/ST15KVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 2 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |