Microchip Technology, Inc. Memory 93LC66B-I/ST

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66B-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 93LC66B-I/ST - 076635-93LC66B-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66B-I/ST
076635-93LC66B-I/ST
Memory - EEPROM - 93LC66B-I/ST 076635-93LC66B-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 076635-93LC66B-I/ST Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 076635-93LC66B-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-93LC66B-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-93LC66B-I/ST
Memory IC and Storage Component 774-93LC66B-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66B-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66B-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8TSSOP Product overview: 93LC66B-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66B-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66B-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66B-I/ST
Integrated Circuits (ICs) - Memory - Memory 93LC66B-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP

IC EEPROM 4KBIT MICROWIRE 8TSSOP

Supplier's Site
Serial Eeprom, 4Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip - 92C7718 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip
92C7718
Serial Eeprom, 4Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip 92C7718
SERIAL EEPROM, 4KBIT, 2MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, TSSOP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH3059
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH3059
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - 93LC66B-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66B-I/ST-ND 076635-93LC66B-I/ST 774-93LC66B-I/ST 93LC66B-I/ST 93LC66B-I/ST 92C7718 66AH3059 93LC66B-I/ST
Product Name Memory Memory - EEPROM - 93LC66B-I/ST Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 2Mhz, Tssop-8; Memory Interface Type Microchip Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 540746-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details