Microchip Technology, Inc. EEPROM 93LC66B-I/SN

Description
4K,256 X 16 Serial EE,SOIC-8
Request a Quote Datasheet
Description
4K,256 X 16 Serial EE,SOIC-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 454252 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454252
EEPROM 454252
4K,256 X 16 Serial EE,SOIC-8

4K,256 X 16 Serial EE,SOIC-8

Supplier's Site
EEPROM - 454252P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454252P
EEPROM 454252P
4K,256 X 16 Serial EE,SOIC-8

4K,256 X 16 Serial EE,SOIC-8

Supplier's Site
EEPROM - 1785229 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785229
EEPROM 1785229
4K,256 X 16 Serial EE,SOIC-8

4K,256 X 16 Serial EE,SOIC-8

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-93LC66B-I/SN
Memory IC and Storage Component 774-93LC66B-I/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66B-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8SOIC Product overview: 93LC66B-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66B-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC66B-I/SN - 094442-93LC66B-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66B-I/SN
094442-93LC66B-I/SN
Memory - EEPROM - 93LC66B-I/SN 094442-93LC66B-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 094442-93LC66B-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (256 x 16) Family Name: 93LC66B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Alternative Parts (Cross-Reference): 93LC66B-I/SN15KVAO; S-29330ADFJA; S-93C66ADFJ-TB; S-93C66BD0H-J8T2U; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand, Taiwan Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 094442-93LC66B-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (256 x 16)
Family Name: 93LC66B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Alternative Parts (Cross-Reference): 93LC66B-I/SN15KVAO; S-29330ADFJA; S-93C66ADFJ-TB; S-93C66BD0H-J8T2U;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: China, Thailand, Taiwan
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive

Buy Now Datasheet
Memory - 93LC66B-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66B-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66B-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC66B-I/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Memory - 93LC66B-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip - 99K1277 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip
99K1277
Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip 99K1277
SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 454252 454252P 774-93LC66B-I/SN 094442-93LC66B-I/SN 93LC66B-I/SN-ND 93LC66B-I/SN 93LC66B-I/SN 93LC66B-I/SN 93LC66B-I/SN 99K1277
Product Name EEPROM EEPROM Memory IC and Storage Component Memory - EEPROM - 93LC66B-I/SN Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 4Kbit, 2Mhz, Soic-8; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Density 4 kbits 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SOIC SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Pins 8 8 8 8
Supply Voltage 5.5 v, 2.5 v -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C03WI-G-CS - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers