Microchip Technology, Inc. Memory 93LC66AX-I/SN

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66AX-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC66AX-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66AX-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66AX-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC66AX-I/SN
IC EEPROM 4KBIT MICROWIRE 8SOIC

IC EEPROM 4KBIT MICROWIRE 8SOIC

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8SOIC

IC EEPROM 4KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7714 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92C7714
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92C7714
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66AX-I/SN-ND 93LC66AX-I/SN 93LC66AX-I/SN 93LC66AX-I/SN 92C7714
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details