Microchip Technology, Inc. SOT23 Memory IC and Storage Component 93LC66AT-I/OT

Description
IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93LC66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93LC66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/OT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93LC66AT-I/OT
SOT23 Memory IC and Storage Component 774-93LC66AT-I/OT
IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93LC66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93LC66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC66AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC66AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93LC66AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - EEPROM - 93LC66AT-I/OT - 858659-93LC66AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66AT-I/OT
858659-93LC66AT-I/OT
Memory - EEPROM - 93LC66AT-I/OT 858659-93LC66AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 858659-93LC66AT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93LC66 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93LC66AT-I/OTTR, 93LC66AT-I/OTDKR, 93LC66ATIOT, 93LC66AT-I/OTCT, 93LC66AT-I/OTG-ND, 93LC66AT-I/OT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 858659-93LC66AT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93LC66
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC66AT-I/OTTR, 93LC66AT-I/OTDKR, 93LC66ATIOT, 93LC66AT-I/OTCT, 93LC66AT-I/OTG-ND, 93LC66AT-I/OT-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93LC66AT-I/OT
IC EEPROM 4KBIT MIC WIRE SOT23-6

IC EEPROM 4KBIT MIC WIRE SOT23-6

Supplier's Site
Memory - 93LC66AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 4Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ SOT23-6

IC EEPROM 4KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ SOT23-6

IC EEPROM 4KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 30H4808 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
30H4808
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 30H4808
SERIAL EEPROM, 4KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC66AT-I/OT 93LC66AT-I/OTCT-ND 858659-93LC66AT-I/OT 93LC66AT-I/OT 93LC66AT-I/OT 93LC66AT-I/OT 93LC66AT-I/OT 30H4808
Product Name SOT23 Memory IC and Storage Component Memory Memory - EEPROM - 93LC66AT-I/OT Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 250 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 8 611 200 742 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C16Q55/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers