EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)
IC EEPROM 4KBIT MICROWIRE 8TDFN
IC EEPROM 4KBIT MICROWIRE 8TDFN
IC EEPROM 4KBIT MICROWIRE 8TDFN Product overview: 93LC66AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66AT-I/MNY can be used for catalog matching and distributor lookup.
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 4KBIT MICROWIRE 8TDFN
IC EEPROM 4KBIT SPI 2MHZ 8TDFN
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-93LC66AT-I/MNYTR-ND | 774-93LC66AT-I/MNY | 79T9132 | 93LC66AT-I/MNY | 93LC66AT-I/MNY | 93LC66AT-I/MNY |
| Product Name | Memory | Memory IC and Storage Component | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | TDFN-EP | 8-WFDFN Exposed Pad | |||
| Supply Voltage | 2.5V ~ 5.5V | -3.3V; 2.5 | Surface Mount | 2.5V ~ 5.5V | ||
| Access Time | 250 ns |