Microchip Technology, Inc. Memory 93LC66AT-E/MS

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66AT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8MSOP

IC EEPROM 4KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Memory - 93LC66AT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66AT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66AT-E/MS
Integrated Circuits (ICs) - Memory - Memory 93LC66AT-E/MS
IC EEPROM 4KBIT MICROWIRE 8MSOP

IC EEPROM 4KBIT MICROWIRE 8MSOP

Supplier's Site
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4802 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
30H4802
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 30H4802
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66AT-E/MS-ND 93LC66AT-E/MS 93LC66AT-E/MS 93LC66AT-E/MS 30H4802
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details