Microchip Technology, Inc. Memory 93LC66AT-E/MNY

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66AT-E/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip - 79T9131 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip
79T9131
Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip 79T9131
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC66AT-E/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66AT-E/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66AT-E/MNY
Integrated Circuits (ICs) - Memory - Memory 93LC66AT-E/MNY
IC EEPROM 4KBIT MICROWIRE 8TDFN

IC EEPROM 4KBIT MICROWIRE 8TDFN

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8TDFN

IC EEPROM 4KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66AT-E/MNY-ND 79T9131 93LC66AT-E/MNY 93LC66AT-E/MNY 93LC66AT-E/MNY
Product Name Memory Eeprom, 4Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details