Microchip Technology, Inc. Memory 93LC66A/P

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66A/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC66A/P
Memory IC and Storage Component 774-93LC66A/P
IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66A/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66A/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66A/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66A/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC66A/P - 766500-93LC66A/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66A/P
766500-93LC66A/P
Memory - EEPROM - 93LC66A/P 766500-93LC66A/P
Manufacturer: Microchip Technology Win Source Part Number: 766500-93LC66A/P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Family Name: 93LC66A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): ST95P04B6TR; ST24W04B1TR; ST24W04B1; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 766500-93LC66A/P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Family Name: 93LC66A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ST95P04B6TR; ST24W04B1TR; ST24W04B1;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 96K4110 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
96K4110
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 96K4110
SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66A/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66A/P
Integrated Circuits (ICs) - Memory - Memory 93LC66A/P
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site
Memory - 93LC66A/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66A/P-ND 774-93LC66A/P 766500-93LC66A/P 93LC66A/P 96K4110 93LC66A/P 93LC66A/P
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC66A/P Memory Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 0degC ~ 70degC (TA) 2.5V ~ 5.5V
Access Time 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details