Microchip Technology, Inc. Memory 93LC66A-I/P

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC66A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC66A-I/P
Memory IC and Storage Component 774-93LC66A-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66A-I/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8DIP Product overview: 93LC66A-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC66A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC66A-I/P - 1134266-93LC66A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC66A-I/P
1134266-93LC66A-I/P
Memory - EEPROM - 93LC66A-I/P 1134266-93LC66A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1134266-93LC66A-I/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 93LC66A Manufacturer Pack Quantity: 60 MSL Level: Not Applicable Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1134266-93LC66A-I/P
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 93LC66A
Manufacturer Pack Quantity: 60
MSL Level: Not Applicable
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Size Microchip - 35M2504 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Size Microchip
35M2504
Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Size Microchip 35M2504
SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP - 536-93LC66A-I/P - Utmel Electronic Limited
Hong Kong, China
Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP
536-93LC66A-I/P
Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP 536-93LC66A-I/P
Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP

Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP

Supplier's Site
Memory - 93LC66A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC66A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC66A-I/P
Integrated Circuits (ICs) - Memory - Memory 93LC66A-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC66A-I/P-ND 774-93LC66A-I/P 1134266-93LC66A-I/P 93LC66A-I/P 35M2504 536-93LC66A-I/P 93LC66A-I/P 93LC66A-I/P 93LC66A-I/P
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93LC66A-I/P Memory Serial Eeprom, 4Kbit, 2Mhz, Dip-8; Memory Size Microchip Microchip 93LC66A-I/P Serial EEPROM Memory; 4kb; 450ns; 2.5 to 5.5 V 8-Pin PDIP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP DIP; 8-DIP (0.300, 7.62mm) DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 250 ns 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers