Microchip Technology, Inc. Memory IC and Storage Component 93LC56T-I/SN

Description
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56T-I/SN can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93LC56T-I/SN is a 2K-bit Microwire Serial EEPROM from Lingto Electronic Limited, designed for low voltage applications with a single supply voltage ranging from 2.5V to 5.5V. It features a low-power CMOS technology, with a typical active read current of 100 µA and a standby current of 3 µA at 2.5V. The memory organization can be configured as 256 x 8 bits or 128 x 16 bits, making it versatile for various applications. This EEPROM supports self-timed erase and write cycles, including automatic erase before write operations. It is equipped with power on/off data protection circuitry and provides a device status signal during erase/write cycles. The device is compatible with an industry-standard 3-wire serial I/O interface and offers a sequential read function. It ensures a minimum of 1,000,000 erase/write cycles and has a data retention capability exceeding 200 years. The 93LC56T-I/SN is available in an 8-pin SOIC package and operates within an industrial temperature range of -40°C to +85°C. It is important to note that this part is not recommended for new designs, and users are advised to consider newer alternatives in the 93LC series.

Datasheet Summary
Powered by GS/AI

The 93LC56T-I/SN is a 2K-bit Microwire Serial EEPROM from Lingto Electronic Limited, designed for low voltage applications with a single supply voltage ranging from 2.5V to 5.5V. It features a low-power CMOS technology, with a typical active read current of 100 µA and a standby current of 3 µA at 2.5V. The memory organization can be configured as 256 x 8 bits or 128 x 16 bits, making it versatile for various applications. This EEPROM supports self-timed erase and write cycles, including automatic erase before write operations. It is equipped with power on/off data protection circuitry and provides a device status signal during erase/write cycles. The device is compatible with an industry-standard 3-wire serial I/O interface and offers a sequential read function. It ensures a minimum of 1,000,000 erase/write cycles and has a data retention capability exceeding 200 years. The 93LC56T-I/SN is available in an 8-pin SOIC package and operates within an industrial temperature range of -40°C to +85°C. It is important to note that this part is not recommended for new designs, and users are advised to consider newer alternatives in the 93LC series.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93LC56T-I/SN
Memory IC and Storage Component 774-93LC56T-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93LC56T-I/SN - 1134263-93LC56T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56T-I/SN
1134263-93LC56T-I/SN
Memory - EEPROM - 93LC56T-I/SN 1134263-93LC56T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1134263-93LC56T-I/SN Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Family Name: 93LC56 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M93C56-TWMN6T; M93C56-TMN7TP; M93C56-TWMN6; Introduction Date: May 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1134263-93LC56T-I/SN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Family Name: 93LC56
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M93C56-TWMN6T; M93C56-TMN7TP; M93C56-TWMN6;
Introduction Date: May 27, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93LC56T-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 93LC56T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
93LC56T-I/SN
Integrated Circuits (ICs) - Memory 93LC56T-I/SN
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site
Ic,serial Eeprom,128X16/256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 92C7698 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X16/256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
92C7698
Ic,serial Eeprom,128X16/256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 92C7698
IC,SERIAL EEPROM,128X16/256X8, CMOS,SOP,8PIN,PLASTI C ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X16/256X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory - 93LC56T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93LC56T-I/SN 1134263-93LC56T-I/SN 93LC56T-I/SN-ND 93LC56T-I/SN 92C7698 93LC56T-I/SN 93LC56T-I/SN
Product Name Memory IC and Storage Component Memory - EEPROM - 93LC56T-I/SN Memory Integrated Circuits (ICs) - Memory Ic,serial Eeprom,128X16/256X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 400 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers