EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
IC EEPROM 2KBIT SPI 3MHZ 8TSSOP
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP
IC EEPROM 2KBIT MICROWIRE 8TSSOP
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5VRoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56CT-I/ST-ND | 93LC56CT-I/ST | 93LC56CT-I/ST | 93LC56CT-I/ST | 30H4786 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |