Microchip Technology, Inc. Memory 93LC56CT-I/MC

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93LC56CT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93LC56CT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56CT-I/MC
Memory IC and Storage Component 774-93LC56CT-I/MC
IC EEPROM 2KBIT MICROWIRE 8DFN Product overview: 93LC56CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56CT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8DFN Product overview: 93LC56CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56CT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1196044-93LC56CT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1196044-93LC56CT-I/MC
Integrated Circuits (ICs) - Memory 1196044-93LC56CT-I/MC
Win Source Part Number: 1196044-93LC56CT-I/M C Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93LC56CT-IMC; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93LC56CT-I/MCTR,93LC 56CT-I/MCCT,93LC56CT -I/MCDKR,93LC56CTIMC Base Product Number: 93LC56

Win Source Part Number: 1196044-93LC56CT-I/MC
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93LC56CT-IMC;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93LC56CT-I/MCTR,93LC56CT-I/MCCT,93LC56CT-I/MCDKR,93LC56CTIMC
Base Product Number: 93LC56

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93LC56CT-I/MC
IC EEPROM 2KBIT MICROWIRE 8DFN

IC EEPROM 2KBIT MICROWIRE 8DFN

Supplier's Site
IC EEPROM 2KBIT SPI 3MHZ 8DFN

IC EEPROM 2KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Memory - 93LC56CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 2Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56CT-I/MCTR-ND 774-93LC56CT-I/MC 1196044-93LC56CT-I/MC 93LC56CT-I/MC 93LC56CT-I/MC 93LC56CT-I/MC
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C05WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details