Microchip Technology, Inc. Integrated Circuits (ICs) - Memory 93LC56CT-E/SN

Description
Win Source Part Number: 1041706-93LC56CT-E/S N Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93LC56C-I/SN; 93LC56C-E/SN; 93AA56C-I/SN; CAT93C56VI-G; CAT93C56VI-GT3; CAT93C57XI93LC56CT-E SN; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93LC56CT-E/SN-NDR Base Product Number: 93LC56
Request a Quote Datasheet
Description
Win Source Part Number: 1041706-93LC56CT-E/S N Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93LC56C-I/SN; 93LC56C-E/SN; 93AA56C-I/SN; CAT93C56VI-G; CAT93C56VI-GT3; CAT93C57XI93LC56CT-E SN; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93LC56CT-E/SN-NDR Base Product Number: 93LC56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1041706-93LC56CT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041706-93LC56CT-E/SN
Integrated Circuits (ICs) - Memory 1041706-93LC56CT-E/SN
Win Source Part Number: 1041706-93LC56CT-E/S N Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Alternative Parts (Cross-Reference): 93LC56C-I/SN; 93LC56C-E/SN; 93AA56C-I/SN; CAT93C56VI-G; CAT93C56VI-GT3; CAT93C57XI93LC56CT-E SN; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93LC56CT-E/SN-NDR Base Product Number: 93LC56

Win Source Part Number: 1041706-93LC56CT-E/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93LC56C-I/SN; 93LC56C-E/SN; 93AA56C-I/SN; CAT93C56VI-G; CAT93C56VI-GT3; CAT93C57XI93LC56CT-ESN;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93LC56CT-E/SN-NDR
Base Product Number: 93LC56

Buy Now Datasheet
Memory - 93LC56CT-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93LC56CT-E/SN
Memory IC and Storage Component 774-93LC56CT-E/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56CT-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56CT-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56CT-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93LC56CT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 3MHZ 8SOIC

IC EEPROM 2KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip - 30H4780 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip
30H4780
Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip 30H4780
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56CT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56CT-E/SN
Integrated Circuits (ICs) - Memory - Memory 93LC56CT-E/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1041706-93LC56CT-E/SN 93LC56CT-E/SN-ND 774-93LC56CT-E/SN 93LC56CT-E/SN 93LC56CT-E/SN 30H4780 93LC56CT-E/SN
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Cycle Time 6.00E6 ns 6.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details