The 93LC56CT-E/MC15KVAO is a 2Kbit low-voltage serial EEPROM from Lingto Electronic Limited, designed for applications requiring nonvolatile memory. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 2 MHz. The device features a 256 x 8-bit organization and includes an ORG pin for word size selection in compatible versions. It is built using low-power CMOS technology, making it suitable for battery-operated devices. The EEPROM supports self-timed erase and write cycles, with a capability of 1,000,000 erase/write cycles and data retention exceeding 200 years. It also includes power-on/off data protection circuitry and a device status signal to indicate readiness. The operating temperature ranges are from -40°C to +85°C for industrial applications and -40°C to +125°C for automotive applications. The product is available in various package types, including 8-lead DFN, and is compliant with RoHS standards.
IC EEPROM 2KBIT SPI 2MHZ 8DFN
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-DFN (2x3)
IC EEPROM 2KBIT SPI 2MHZ 8DFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56CT-E/MC15KVAO | 93LC56CT-E/MC15KVAO | 93LC56CT-E/MC15KVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 2 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |