EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-MSOP
Win Source Part Number: 1213361-93LC56C-I/MS
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): 93LC56C-I/MS.; 93LC56C-IMS;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93LC56C-I/MSG,93LC56
Base Product Number: 93LC56
IC EEPROM 2KBIT MICROWIRE 8MSOP Product overview: 93LC56C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56C-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-MSOP
SERIAL EEPROM, 2KBIT, 3MHZ, MSOP-8; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit / 128K x 16bit; Clock Frequency:3MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Frequency:3MHz RoHS Compliant: Yes
IC EEPROM 2KBIT SPI 3MHZ 8MSOP
IC EEPROM 2KBIT MICROWIRE 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56C-I/MS-ND | 1213361-93LC56C-I/MS | 774-93LC56C-I/MS | 93LC56C-I/MS | 30H4771 | 93LC56C-I/MS | 93LC56C-I/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Serial Eeprom, 2Kbit, 3Mhz, Msop-8; Memory Interface Type Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | Surface Mount | ||
| Cycle Time | 6.00E6 ns | 6.00E6 ns |