EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1320898-93LC56C-E/P
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 60
Mounting: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-DIP (0.300", 7.62mm)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93LC56C-E/P-NDR
Base Product Number: 93LC56
RoHS Status: ROHS3 Compliant
IC EEPROM 2KBIT MICROWIRE 8DIP Product overview: 93LC56C-E/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56C-E/P can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-PDIP
EEPROM, 2KBIT, -40 TO 125DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 2KBIT MICROWIRE 8DIP
IC EEPROM 2KBIT SPI 3MHZ 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC56C-E/P-ND | 1320898-93LC56C-E/P | 774-93LC56C-E/P | 93LC56C-E/P | 30H4768 | 93LC56C-E/P | 93LC56C-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Eeprom, 2Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | DIP | |||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -3.3V; 2.5 | 2.5V ~ 5.5V | -40degC ~ 125degC (TA) | ||
| Cycle Time | 6.00E6 ns | 6.00E6 ns |