Microchip Technology, Inc. Memory 93LC56BXT-I/SN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93LC56BXT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC56BXT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - 93LC56BXT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 93LC56BXT-I/SN - 1134259-93LC56BXT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93LC56BXT-I/SN
1134259-93LC56BXT-I/SN
Memory - EEPROM - 93LC56BXT-I/SN 1134259-93LC56BXT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1134259-93LC56BXT-I/ SN Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 93LC56B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1134259-93LC56BXT-I/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 93LC56B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-93LC56BXT-I/SN
Memory IC and Storage Component 774-93LC56BXT-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56BXT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BXT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93LC56BXT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93LC56BXT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7696 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
92C7696
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 92C7696
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93LC56BXT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93LC56BXT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93LC56BXT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93LC56BXT-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93LC56BXT-I/SNCT-ND 1134259-93LC56BXT-I/SN 774-93LC56BXT-I/SN 93LC56BXT-I/SN 92C7696 93LC56BXT-I/SN 93LC56BXT-I/SN 93LC56BXT-I/SN
Product Name Memory Memory - EEPROM - 93LC56BXT-I/SN Memory IC and Storage Component Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - 16-2948-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers